Samsung Galaxy Young 2 SM-G130HN, 8,89 cm (3.5"), 0,5 GB, 4 GB, 3 MP, Android 4.4, White
Samsung Galaxy Young 2 SM-G130HN. Display diagonal: 8,89 cm (3.5"), Display resolution: 320 x 480 pixels. Processor frequency: 1 GHz. RAM capacity: 0,5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 1300 mAh. Product colour: White. Weight: 108 g