Samsung logo

Samsung Galaxy Z Flip4 SM-F721B 17 cm (6.7") Single SIM Android 12 5G USB Type-C 8 GB 256 GB 3700 mAh Graphite

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5924
Info modified on:
11 Mar 2024, 10:23:03
Short summary description Samsung Galaxy Z Flip4 SM-F721B 17 cm (6.7") Single SIM Android 12 5G USB Type-C 8 GB 256 GB 3700 mAh Graphite:

Samsung Galaxy Z Flip4 SM-F721B, 17 cm (6.7"), 8 GB, 256 GB, 12 MP, Android 12, Graphite

Long summary description Samsung Galaxy Z Flip4 SM-F721B 17 cm (6.7") Single SIM Android 12 5G USB Type-C 8 GB 256 GB 3700 mAh Graphite:

Samsung Galaxy Z Flip4 SM-F721B. Display diagonal: 17 cm (6.7"), Display resolution: 2640 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8+ Gen 1. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 12. Battery capacity: 3700 mAh. Product colour: Graphite. Weight: 187 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.