Samsung logo

Samsung SM-C200 action sports camera 25,9 MP Full HD CMOS Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107896
Info modified on:
29 Sept 2021, 13:43:46
Short summary description Samsung SM-C200 action sports camera 25,9 MP Full HD CMOS Wi-Fi:

Samsung SM-C200, Full HD, CMOS, 25,9 MP, 30 fps, GPS (satellite), Wi-Fi

Long summary description Samsung SM-C200 action sports camera 25,9 MP Full HD CMOS Wi-Fi:

Samsung SM-C200. HD type: Full HD, Maximum video resolution: 3840 x 1920 pixels, Maximum frame rate: 30 fps. Sensor type: CMOS, Total megapixels: 25,9 MP, Effective megapixels (movie): 15 MP. Display: PMOLED, Display diagonal: 1,27 cm (0.5"). Storage media: Internal memory, Compatible memory cards: MicroSD (TransFlash), Internal memory: 1 GB. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Frequency band: 2.4 / 5 GHz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.