Samsung Galaxy S4 zoom SM-C101, 10,9 cm (4.3"), 540 x 960 pixels, 8 GB, 16 MP, Android 4.2, Black
Samsung Galaxy S4 zoom SM-C101. Display diagonal: 10,9 cm (4.3"), Display resolution: 540 x 960 pixels. Processor frequency: 1,5 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2. Battery capacity: 2330 mAh. Product colour: Black. Weight: 208 g