Samsung logo

Samsung BX2331 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115604
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BX2331 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung BX2331, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description Samsung BX2331 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung BX2331. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.