Samsung logo

Samsung Galaxy A80 SM-A805F 17 cm (6.7") Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 3700 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40092
Info modified on:
14 Mar 2024, 19:16:39
Short summary description Samsung Galaxy A80 SM-A805F 17 cm (6.7") Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 3700 mAh Gold:

Samsung Galaxy A80 SM-A805F, 17 cm (6.7"), 8 GB, 128 GB, 48 MP, Android 9.0, Gold

Long summary description Samsung Galaxy A80 SM-A805F 17 cm (6.7") Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 3700 mAh Gold:

Samsung Galaxy A80 SM-A805F. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2,2 GHz. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3700 mAh. Product colour: Gold. Weight: 220 g

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.