Samsung Galaxy A72 4G SM-A725FZKDEUE, 17 cm (6.7"), 6 GB, 128 GB, 64 MP, Android 11, Black
Samsung Galaxy A72 4G SM-A725FZKDEUE. Display diagonal: 17 cm (6.7"), Display resolution: 2400 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 720G. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Black. Weight: 203 g