Samsung logo

Samsung Galaxy A70 SM-A705YN 17 cm (6.7") Single SIM 4G USB Type-C 6 GB 128 GB 4500 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78570
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy A70 SM-A705YN 17 cm (6.7") Single SIM 4G USB Type-C 6 GB 128 GB 4500 mAh Black:

Samsung Galaxy A70 SM-A705YN, 17 cm (6.7"), 1080 x 2400 pixels, 6 GB, 128 GB, 32 MP, Black

Long summary description Samsung Galaxy A70 SM-A705YN 17 cm (6.7") Single SIM 4G USB Type-C 6 GB 128 GB 4500 mAh Black:

Samsung Galaxy A70 SM-A705YN. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2 GHz. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 32 MP, Rear camera type: Triple camera. SIM card capability: Single SIM. Battery capacity: 4500 mAh. Product colour: Black. Weight: 183 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.