Samsung Galaxy A70 SM-A705F, 17 cm (6.7"), 1080 x 2400 pixels, 6 GB, 128 GB, 32 MP, Pink
Samsung Galaxy A70 SM-A705F. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2 GHz. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 32 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 4500 mAh. Product colour: Pink. Weight: 183 g