Samsung logo

Samsung Galaxy A70 SM-A705 17 cm (6.7") Dual SIM Android 9.0 4G USB Type-C 128 GB 4500 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22915
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung Galaxy A70 SM-A705 17 cm (6.7") Dual SIM Android 9.0 4G USB Type-C 128 GB 4500 mAh Blue:

Samsung Galaxy A70 SM-A705, 17 cm (6.7"), 1080 x 2400 pixels, 128 GB, 32 MP, Android 9.0, Blue

Long summary description Samsung Galaxy A70 SM-A705 17 cm (6.7") Dual SIM Android 9.0 4G USB Type-C 128 GB 4500 mAh Blue:

Samsung Galaxy A70 SM-A705. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon. Internal storage capacity: 128 GB. Rear camera resolution (numeric): 32 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4500 mAh. Product colour: Blue. Weight: 183 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.