Samsung Galaxy A32 5G SM-A326B, 16,5 cm (6.5"), 720 x 1600 pixels, 4 GB, 64 GB, 48 MP, Violet
Samsung Galaxy A32 5G SM-A326B. Display diagonal: 16,5 cm (6.5"), Display resolution: 720 x 1600 pixels. Processor frequency: 2 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Violet. Weight: 205 g