Samsung Galaxy A20 SM-A205F, 16,3 cm (6.4"), 720 x 1560 pixels, 3 GB, 32 GB, 13 MP, Black
Samsung Galaxy A20 SM-A205F. Display diagonal: 16,3 cm (6.4"), Display resolution: 720 x 1560 pixels. Processor frequency: 1,6 GHz, Processor family: Samsung Exynos. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Battery capacity: 4000 mAh. Product colour: Black. Weight: 169 g