Samsung logo

Samsung Galaxy A01 SM-A013GZBDTUR smartphone 13,5 cm (5.3") Dual SIM 4G Micro-USB 1 GB 16 GB 3000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46611
Info modified on:
27 Feb 2024, 14:48:35
Short summary description Samsung Galaxy A01 SM-A013GZBDTUR smartphone 13,5 cm (5.3") Dual SIM 4G Micro-USB 1 GB 16 GB 3000 mAh Blue:

Samsung Galaxy A01 SM-A013GZBDTUR, 13,5 cm (5.3"), 1480 x 720 pixels, 1 GB, 16 GB, 8 MP, Blue

Long summary description Samsung Galaxy A01 SM-A013GZBDTUR smartphone 13,5 cm (5.3") Dual SIM 4G Micro-USB 1 GB 16 GB 3000 mAh Blue:

Samsung Galaxy A01 SM-A013GZBDTUR. Display diagonal: 13,5 cm (5.3"), Display resolution: 1480 x 720 pixels. Processor frequency: 1,5 GHz. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3000 mAh. Product colour: Blue. Weight: 150 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.