Samsung logo

Samsung ProXpress M4075FR Premium Line Laser A4 1200 x 1200 DPI 40 ppm

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96842
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung ProXpress M4075FR Premium Line Laser A4 1200 x 1200 DPI 40 ppm:

Samsung ProXpress M4075FR Premium Line, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Samsung ProXpress M4075FR Premium Line Laser A4 1200 x 1200 DPI 40 ppm:

Samsung ProXpress M4075FR Premium Line. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.