Samsung logo

Samsung SGH-P310 4,83 cm (1.9") 75 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85021
Info modified on:
26 Feb 2024, 15:21:40
Short summary description Samsung SGH-P310 4,83 cm (1.9") 75 g Black:

Samsung SGH-P310, 4,83 cm (1.9"), 240 x 320 pixels, 2 MP, Bluetooth, 750 mAh, Black

Long summary description Samsung SGH-P310 4,83 cm (1.9") 75 g Black:

Samsung SGH-P310. Display diagonal: 4,83 cm (1.9"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 140 h. Weight: 75 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.