Samsung logo

Samsung L310 4,57 cm (1.8") 98 g Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40710
Info modified on:
26 Feb 2024, 15:20:45
Short summary description Samsung L310 4,57 cm (1.8") 98 g Red:

Samsung L310, Clamshell, 4,57 cm (1.8"), 176 x 220 pixels, 2 MP, Bluetooth, Red

Long summary description Samsung L310 4,57 cm (1.8") 98 g Red:

Samsung L310. Form factor: Clamshell. Display diagonal: 4,57 cm (1.8"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 250 h. Weight: 98 g. Product colour: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.