Samsung logo

Samsung Galaxy S4 Mini SGH-I257 10,9 cm (4.3") Single SIM 4G Micro-USB 1,5 GB 16 GB 1900 mAh Pink

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105991
Info modified on:
27 Feb 2024, 13:48:30
Short summary description Samsung Galaxy S4 Mini SGH-I257 10,9 cm (4.3") Single SIM 4G Micro-USB 1,5 GB 16 GB 1900 mAh Pink:

Samsung Galaxy S4 Mini SGH-I257, 10,9 cm (4.3"), 540 x 960 pixels, 1,5 GB, 16 GB, 8 MP, Pink

Long summary description Samsung Galaxy S4 Mini SGH-I257 10,9 cm (4.3") Single SIM 4G Micro-USB 1,5 GB 16 GB 1900 mAh Pink:

Samsung Galaxy S4 Mini SGH-I257. Display diagonal: 10,9 cm (4.3"), Display resolution: 540 x 960 pixels. Processor frequency: 1,7 GHz. RAM capacity: 1,5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1900 mAh. Product colour: Pink. Weight: 107 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.