Samsung logo

Samsung F480 Roxy 7,11 cm (2.8") 115 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53668
Info modified on:
26 Feb 2024, 15:20:21
Short summary description Samsung F480 Roxy 7,11 cm (2.8") 115 g Black:

Samsung F480 Roxy, Bar, 7,11 cm (2.8"), 5 MP, Bluetooth, 1000 mAh, Black

Long summary description Samsung F480 Roxy 7,11 cm (2.8") 115 g Black:

Samsung F480 Roxy. Form factor: Bar. Display diagonal: 7,11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 250 h. Weight: 115 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.