Samsung logo

Samsung 8 x slim external DVD writer optical disc drive

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36951
Info modified on:
24 Feb 2023, 14:13:46
Short summary description Samsung 8 x slim external DVD writer optical disc drive:

Samsung 8 x slim external DVD writer, Vertical/Horizontal, 24x, 8x, 24x, 24x, 24x

Long summary description Samsung 8 x slim external DVD writer optical disc drive:

Samsung 8 x slim external DVD writer. Mounting: Vertical/Horizontal. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, DVD+R read speed: 8x, DVD-R read speed: 8x. Maximum data transfer rate: 3,6 Mbit/s, Drive devices applicable disk format: DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-VIDEO, DVD-ROM, DVD-RAM, CD-R, CD-RW, CD-ROM, CD-ROM/XA, CD-I(FMV)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.