Samsung SCX-8040ND, Laser, Mono printing, 2400 x 600 DPI, Mono copying, Colour scanning, A3
Samsung SCX-8040ND. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 2400 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A3