Samsung logo

Samsung SCD-5083RP security camera Dome CCTV security camera Indoor & outdoor Ceiling

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105897
Info modified on:
14 Mar 2024, 18:05:22
Short summary description Samsung SCD-5083RP security camera Dome CCTV security camera Indoor & outdoor Ceiling:

Samsung SCD-5083RP, CCTV security camera, Indoor & outdoor, Wired, Czech, Danish, German, English, Spanish, French, Italian, Japanese, Korean, Polish, Portuguese,..., Ceiling, Ivory

Long summary description Samsung SCD-5083RP security camera Dome CCTV security camera Indoor & outdoor Ceiling:

Samsung SCD-5083RP. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Ivory, Form factor: Dome. Lens viewing angle, horizontal: 82°, Lens viewing angle, vertical: 59.7°, White balance: ATW, AWC, Indoor, Manual, Mercury lamp, Outdoor. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"), Number of effective pixels (H x V): 1305 x 1049 pixels. Digital zoom: 16x, Focal length range: 3 - 10 mm, Focus: Manual

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.