Samsung SC4180, 1800 W, Cylinder vacuum, Wet, 3 L, 83 dB, Blue
Samsung SC4180. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Wet, Dust capacity: 3 L. Noise level: 83 dB. Product colour: Blue