Samsung S23C350H, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Samsung S23C350H. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black