Samsung RT43H5000SA/ST, 440 L, No Frost (fridge), 66 dB, Stainless steel
Samsung RT43H5000SA/ST. Total net capacity: 440 L, Noise level: 66 dB. Fridge net capacity: 328 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 112 L. Product colour: Stainless steel