Samsung logo

Samsung RT38FDAADSA Freestanding 385 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85567
Info modified on:
27 May 2024, 11:49:48
Short summary description Samsung RT38FDAADSA Freestanding 385 L Stainless steel:

Samsung RT38FDAADSA, 385 L, No Frost (fridge), 43 dB, 4,9 kg/24h, Stainless steel

Long summary description Samsung RT38FDAADSA Freestanding 385 L Stainless steel:

Samsung RT38FDAADSA. Total net capacity: 385 L. Door hinge: Right, Display type: LED. Noise level: 43 dB. Fridge net capacity: 298 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 87 L, Freezing capacity: 4,9 kg/24h, No Frost (freezer). Annual energy consumption: 298 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.