Samsung logo

Samsung RT20HAR1DSA Freestanding 203 L Graphite

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131720
Info modified on:
12 Feb 2020, 08:54:29
Short summary description Samsung RT20HAR1DSA Freestanding 203 L Graphite:

Samsung RT20HAR1DSA, 203 L, No Frost (fridge), Fresh zone compartment, Graphite

Long summary description Samsung RT20HAR1DSA Freestanding 203 L Graphite:

Samsung RT20HAR1DSA. Total net capacity: 203 L. Door hinge: Right. Fridge net capacity: 150 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Freezer net capacity: 53 L. Fresh zone compartment. Product colour: Graphite

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.