Samsung logo

Samsung RS7527 side-by-side refrigerator Freestanding 572 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66685
Info modified on:
27 May 2024, 12:47:47
Short summary description Samsung RS7527 side-by-side refrigerator Freestanding 572 L Stainless steel:

Samsung RS7527, Freestanding, American door, Stainless steel, LED, R-600a, Tempered glass

Long summary description Samsung RS7527 side-by-side refrigerator Freestanding 572 L Stainless steel:

Samsung RS7527. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 572 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 211 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 399 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.