Samsung logo

Samsung RS65R5401SL side-by-side refrigerator Freestanding 635 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42194
Info modified on:
27 May 2024, 14:13:45
Short summary description Samsung RS65R5401SL side-by-side refrigerator Freestanding 635 L F Stainless steel:

Samsung RS65R5401SL, Freestanding, Stainless steel, R600a, 635 L, SN-T, C

Long summary description Samsung RS65R5401SL side-by-side refrigerator Freestanding 635 L F Stainless steel:

Samsung RS65R5401SL. Appliance placement: Freestanding, Product colour: Stainless steel, Refrigerating medium: R600a. Total net capacity: 635 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 417 L, Fridge gross capacity: 420 L, Lamp type: LED. Freezer net capacity: 218 L, Freezer position: Side-placed, Freezing capacity: 14 kg/24h. Energy efficiency class: F, Annual energy consumption: 432 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.