Samsung Side-by-Side Refrigerator, Freestanding, Silver, 547 L, 336 L, 211 L, 10 kg/24h
Samsung Side-by-Side Refrigerator. Appliance placement: Freestanding, Product colour: Silver. Total net capacity: 547 L. Fridge net capacity: 336 L. Freezer net capacity: 211 L, Freezing capacity: 10 kg/24h, Star rating: 4*. Annual energy consumption: 520 kWh