Samsung logo

Samsung RS-H1 PTPE side-by-side refrigerator Freestanding Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101277
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RS-H1 PTPE side-by-side refrigerator Freestanding Stainless steel:

Samsung RS-H1 PTPE, Freestanding, Stainless steel, 524 L, 345 L, 179 L, 12 kg/24h

Long summary description Samsung RS-H1 PTPE side-by-side refrigerator Freestanding Stainless steel:

Samsung RS-H1 PTPE. Appliance placement: Freestanding, Product colour: Stainless steel. Total gross capacity: 524 L. Fridge net capacity: 345 L. Freezer net capacity: 179 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 13,5 h. Annual energy consumption: 440 kWh, Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.