Samsung logo

Samsung RR39M7135S9/EF fridge Freestanding 387 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138464
Info modified on:
27 May 2024, 14:19:29
Short summary description Samsung RR39M7135S9/EF fridge Freestanding 387 L E Stainless steel:

Samsung RR39M7135S9/EF, 387 L, SN-T, 39 dB, E, Stainless steel

Long summary description Samsung RR39M7135S9/EF fridge Freestanding 387 L E Stainless steel:

Samsung RR39M7135S9/EF. Fridge net capacity: 387 L, Climate class: SN-T, Noise level: 39 dB. Fridge number of shelves/baskets: 6, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Right. Annual energy consumption: 120 kWh, Energy efficiency class: E. Weight: 73,5 kg. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.