Samsung logo

Samsung RR39M71357F fridge Freestanding 387 L E Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70415
Info modified on:
27 May 2024, 14:19:32
Short summary description Samsung RR39M71357F fridge Freestanding 387 L E Silver:

Samsung RR39M71357F, 387 L, No Frost system, 39 dB, E, Silver

Long summary description Samsung RR39M71357F fridge Freestanding 387 L E Silver:

Samsung RR39M71357F. Fridge net capacity: 387 L, No Frost system, Noise level: 39 dB. Fridge number of shelves/baskets: 6, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Right. Annual energy consumption: 120 kWh, Energy efficiency class: E. Weight: 71 kg. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.