Samsung logo

Samsung RL39WBMS Freestanding 345 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
381754
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Samsung RL39WBMS Freestanding 345 L Silver:

Samsung RL39WBMS, 345 L, Silver

Long summary description Samsung RL39WBMS Freestanding 345 L Silver:

Samsung RL39WBMS. Total net capacity: 345 L. Door hinge: Right. Fridge net capacity: 241 L, Fridge number of shelves/baskets: 5. Freezer net capacity: 104 L. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.