Samsung logo

Samsung RL38SBSW Freestanding 301 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201395
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RL38SBSW Freestanding 301 L White:

Samsung RL38SBSW, 301 L, 41 dB, White

Long summary description Samsung RL38SBSW Freestanding 301 L White:

Samsung RL38SBSW. Total net capacity: 301 L. Door hinge: Right. Noise level: 41 dB. Fridge net capacity: 207 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 94 L. Annual energy consumption: 360 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.