Samsung logo

Samsung RL30J3005SA Freestanding 321 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123708
Info modified on:
27 May 2024, 14:16:57
Short summary description Samsung RL30J3005SA Freestanding 321 L E Stainless steel:

Samsung RL30J3005SA, 321 L, SN-ST, 13 kg/24h, E, Fresh zone compartment, Stainless steel

Long summary description Samsung RL30J3005SA Freestanding 321 L E Stainless steel:

Samsung RL30J3005SA. Total net capacity: 321 L, Climate class: SN-ST, Noise level: 37 dB. Fridge net capacity: 213 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 108 L, Freezing capacity: 13 kg/24h. Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 249 kWh. Product colour: Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.