Samsung logo

Samsung RF67VBPN side-by-side refrigerator Freestanding Platinum, Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120338
Info modified on:
27 May 2024, 12:00:51
Short summary description Samsung RF67VBPN side-by-side refrigerator Freestanding Platinum, Stainless steel:

Samsung RF67VBPN, Freestanding, Platinum, Stainless steel, R600a, 41,5 dB, 570 L, 365 L

Long summary description Samsung RF67VBPN side-by-side refrigerator Freestanding Platinum, Stainless steel:

Samsung RF67VBPN. Appliance placement: Freestanding, Product colour: Platinum, Stainless steel, Refrigerating medium: R600a. Noise level: 41,5 dB, Total gross capacity: 570 L. Fridge net capacity: 365 L. Freezer net capacity: 137 L, Star rating: 4*. Width: 817 mm, Depth: 765 mm, Height: 1722 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.