Samsung logo

Samsung RF65A90TEB1 side-by-side refrigerator Freestanding E Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84833
Info modified on:
10 Apr 2025, 09:45:15
Short summary description Samsung RF65A90TEB1 side-by-side refrigerator Freestanding E Black:

Samsung RF65A90TEB1, Freestanding, French door, Black, Inside, R600a, Glass

Long summary description Samsung RF65A90TEB1 side-by-side refrigerator Freestanding E Black:

Samsung RF65A90TEB1. Appliance placement: Freestanding, Product design: French door, Product colour: Black. Climate class: SN-T, Noise emission class: C, Noise level: 37 dB. Fridge net capacity: 400 L, Fridge gross capacity: 400 L, Lamp type: LED. Freezer net capacity: 250 L, Freezer position: Bottom-placed, Freezer gross capacity: 250 L. Energy efficiency class: E, Annual energy consumption: 368 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.