Samsung RF54T62E3S9, Freestanding, French door, Stainless steel, Door-on-door, R-600a, 630 L
Samsung RF54T62E3S9. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 630 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 426 L. Freezer net capacity: 204 L, Freezer position: Bottom-placed, Freezing capacity: 6 kg/24h. Energy efficiency class: F, Annual energy consumption: 427 kWh, Energy efficiency scale: A to G