Samsung logo

Samsung RF50K5920S8 side-by-side refrigerator Freestanding 535 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78619
Info modified on:
27 May 2024, 15:11:52
Short summary description Samsung RF50K5920S8 side-by-side refrigerator Freestanding 535 L F Stainless steel:

Samsung RF50K5920S8, Freestanding, French door, Stainless steel, LED, R600a, Tempered glass

Long summary description Samsung RF50K5920S8 side-by-side refrigerator Freestanding 535 L F Stainless steel:

Samsung RF50K5920S8. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 535 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 345 L, Fridge gross capacity: 354 L. Freezer net capacity: 190 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Energy efficiency class: F, Annual energy consumption: 401 kWh, Energy efficiency scale: A to G

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.