Samsung logo

Samsung RF220NCTAWW side-by-side refrigerator Freestanding 611,6 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69236
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung RF220NCTAWW side-by-side refrigerator Freestanding 611,6 L White:

Samsung RF220NCTAWW, Freestanding, French door, White, Tempered glass, 611,6 L, 419 L

Long summary description Samsung RF220NCTAWW side-by-side refrigerator Freestanding 611,6 L White:

Samsung RF220NCTAWW. Appliance placement: Freestanding, Product design: French door, Product colour: White. Total net capacity: 611,6 L. Fridge net capacity: 419 L, Lamp type: LED. Freezer net capacity: 198,2 L, Freezer position: Bottom-placed. Annual energy consumption: 630 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.