Samsung logo

Samsung RB41J7059SR Freestanding 406 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133953
Info modified on:
27 May 2024, 13:03:20
Short summary description Samsung RB41J7059SR Freestanding 406 L Stainless steel:

Samsung RB41J7059SR, 406 L, No Frost (fridge), SN-T, 39 dB, 15 kg/24h, Stainless steel

Long summary description Samsung RB41J7059SR Freestanding 406 L Stainless steel:

Samsung RB41J7059SR. Total net capacity: 406 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 276 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 130 L, Freezing capacity: 15 kg/24h. Annual energy consumption: 191 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.