Samsung logo

Samsung RB36R883PSR/EF fridge-freezer Freestanding 355 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22328
Info modified on:
27 May 2024, 14:48:30
Short summary description Samsung RB36R883PSR/EF fridge-freezer Freestanding 355 L E Stainless steel:

Samsung RB36R883PSR/EF, 355 L, No Frost (fridge), 13 kg/24h, E, Fresh zone compartment, Stainless steel

Long summary description Samsung RB36R883PSR/EF fridge-freezer Freestanding 355 L E Stainless steel:

Samsung RB36R883PSR/EF. Total net capacity: 355 L. Door hinge: Left. Noise level: 38 dB. Fridge net capacity: 245 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge number of shelves/baskets: 3. Freezer net capacity: 110 L, Freezing capacity: 13 kg/24h. Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 262 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.