Samsung logo

Samsung RB33J3030SA Freestanding 339 L F Metallic

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27556
Info modified on:
27 May 2024, 15:14:45
Short summary description Samsung RB33J3030SA Freestanding 339 L F Metallic:

Samsung RB33J3030SA, 339 L, SN-ST, 12 kg/24h, F, Fresh zone compartment, Metallic

Long summary description Samsung RB33J3030SA Freestanding 339 L F Metallic:

Samsung RB33J3030SA. Total net capacity: 339 L. Door hinge: Right. Climate class: SN-ST, Noise level: 37 dB. Fridge net capacity: 231 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 108 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 317 kWh. Product colour: Metallic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.