Samsung Series 9 QE65S95BAT, 165,1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Silver
Samsung Series 9 QE65S95BAT. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-T2, DVB-C, DVB-S2. Wi-Fi, Ethernet LAN. Product colour: Silver