Samsung logo

Samsung Q68D 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey 1000 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10057
Info modified on:
24 Oct 2024, 08:04:48
Short summary description Samsung Q68D 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey 1000 cd/m²:

Samsung Q68D, 165,1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Grey

Long summary description Samsung Q68D 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey 1000 cd/m²:

Samsung Q68D. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Display brightness: 1000 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2C. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.