Samsung logo

Samsung Q70A QA75Q70AAU 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76950
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Q70A QA75Q70AAU 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung Q70A QA75Q70AAU, 190,5 cm (75"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Grey

Long summary description Samsung Q70A QA75Q70AAU 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung Q70A QA75Q70AAU. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3400. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.