Samsung logo

Samsung PS64D8000 162,6 cm (64") Full HD Wi-Fi Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113788
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PS64D8000 162,6 cm (64") Full HD Wi-Fi Black, Silver:

Samsung PS64D8000, 162,6 cm (64"), 1920 x 1080 pixels, Plasma, 3D, Wi-Fi, Black, Silver

Long summary description Samsung PS64D8000 162,6 cm (64") Full HD Wi-Fi Black, Silver:

Samsung PS64D8000. Display diagonal: 162,6 cm (64"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.