Samsung logo

Samsung PS51F4900 129,5 cm (51") XGA Smart TV Wi-Fi Black, Pearl

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114881
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PS51F4900 129,5 cm (51") XGA Smart TV Wi-Fi Black, Pearl:

Samsung PS51F4900, 129,5 cm (51"), 1024 x 768 pixels, 3D, Smart TV, Wi-Fi, Black, Pearl

Long summary description Samsung PS51F4900 129,5 cm (51") XGA Smart TV Wi-Fi Black, Pearl:

Samsung PS51F4900. Display diagonal: 129,5 cm (51"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma. 3D. Smart TV. Native aspect ratio: 16:9. Wi-Fi. Product colour: Black, Pearl

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.