Samsung logo

Samsung PN51D490A1D 129,5 cm (51") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95357
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PN51D490A1D 129,5 cm (51") HD Black:

Samsung PN51D490A1D, 129,5 cm (51"), 1365 x 768 pixels, HD, Plasma, 3D, Black

Long summary description Samsung PN51D490A1D 129,5 cm (51") HD Black:

Samsung PN51D490A1D. Display diagonal: 129,5 cm (51"), Display resolution: 1365 x 768 pixels, HD type: HD, Display technology: Plasma. 3D. Response time: 0,001 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.