Samsung logo

Samsung OH75F signage display Digital signage flat panel 190,5 cm (75") LED 2500 cd/m² Full HD Black Tizen 2.4 24/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57103
Info modified on:
14 Mar 2024, 19:40:46
Short summary description Samsung OH75F signage display Digital signage flat panel 190,5 cm (75") LED 2500 cd/m² Full HD Black Tizen 2.4 24/7:

Samsung OH75F, Digital signage flat panel, 190,5 cm (75"), LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung OH75F signage display Digital signage flat panel 190,5 cm (75") LED 2500 cd/m² Full HD Black Tizen 2.4 24/7:

Samsung OH75F. Product design: Digital signage flat panel. Display diagonal: 190,5 cm (75"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 2500 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Operating system installed: Tizen 2.4. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.